TE Connectivity Contacts - Multi Purpose 205202-7

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A5803-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A5803-ND
Contacts - Multi Purpose A5803-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, D Sub, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 83R9217 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
83R9217
Contact, D Sub, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 83R9217
CONTACT, D SUB, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Subminiature D Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, D SUB, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Subminiature D Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A5803-ND 83R9217
Product Name Contacts - Multi Purpose Contact, D Sub, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details