HARTING Inc. of North America Circular Connector Contacts 21011009930

Description
HARTING 21011009930
Request a Quote Datasheet
Description
HARTING 21011009930
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1235667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235667
Circular Connector Contacts 1235667
HARTING 21011009930

HARTING 21011009930

Supplier's Site
Contacts - Multi Purpose - 1195-8706-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8706-ND
Contacts - Multi Purpose 1195-8706-ND
M12 POWER PE CONTACT, MALE, 24.8

M12 POWER PE CONTACT, MALE, 24.8

Buy Now Datasheet
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting - 06AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting
06AC6767
Circular Contact, Pin, 14Awg, Crimp; Product Range Harting 06AC6767
CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 14AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1235667 1195-8706-ND 06AC6767
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Pin, 14Awg, Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Cu
Plating / Coating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details