TE Connectivity D Sub Contacts 66506-4

Description
TE Connectivity 66506-4
Request a Quote Datasheet
Description
TE Connectivity 66506-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 7180885P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180885P
D Sub Contacts 7180885P
TE Connectivity 66506-4

TE Connectivity 66506-4

Supplier's Site
D Sub Contacts - 7180885 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7180885
D Sub Contacts 7180885
TE Connectivity 66506-4

TE Connectivity 66506-4

Supplier's Site
D Sub Contacts - 1895778 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1895778
D Sub Contacts 1895778
TE Connectivity 66506-4

TE Connectivity 66506-4

Supplier's Site
Contacts - Multi Purpose - A1008CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1008CT-ND
Contacts - Multi Purpose A1008CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1008TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1008TR-ND
Contacts - Multi Purpose A1008TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 90F3578 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
90F3578
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 90F3578
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20 RoHS Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, 24-20 Awg; For Use With Amp Te Connectivity - 99W2935 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, 24-20 Awg; For Use With Amp Te Connectivity
99W2935
Terminal, 24-20 Awg; For Use With Amp Te Connectivity 99W2935
TERMINAL, 24-20 AWG; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

TERMINAL, 24-20 AWG; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7180885P 7180885 A1008CT-ND 90F3578 99W2935
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity Terminal, 24-20 Awg; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin Pin; Pin
Contact Material Brass Brass
Plating / Coating Gold; Nickel; Gold over Nickel Gold; Nickel; Gold over nickel Gold; Gold Plated Contacts Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-004-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Mini Mate™ Wire-to-Board System Discrete Wire Crimp Contact - CCO3R Series - Samtec Inc.
Specs
Type Contact
Shape / Form Socket or Receptacle
Plating / Coating Gold
View Details