HARTING Inc. of North America Contacts - Multi Purpose 21011009928

Description
M12 POWER PE CONTACT, MALE, 24.8
Request a Quote Datasheet
Description
M12 POWER PE CONTACT, MALE, 24.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-8704-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8704-ND
Contacts - Multi Purpose 1195-8704-ND
M12 POWER PE CONTACT, MALE, 24.8

M12 POWER PE CONTACT, MALE, 24.8

Buy Now Datasheet
Circular Connector Contacts - 1235665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235665
Circular Connector Contacts 1235665
HARTING 21011009928

HARTING 21011009928

Supplier's Site
Circular Contact, Pin, 20Awg, Crimp; Product Range Harting - 06AC6765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20Awg, Crimp; Product Range Harting
06AC6765
Circular Contact, Pin, 20Awg, Crimp; Product Range Harting 06AC6765
CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 20AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-8704-ND 1235665 06AC6765
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Contact, Pin, 20Awg, Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Features Machined
Contact Material Cu Cu; Copper
Applications Electronics
Unlock Full Specs
to access all available technical data