HARTING Inc. of North America Circular Connector Contacts 21011009925

Description
HARTING 21011009925
Request a Quote Datasheet
Description
HARTING 21011009925
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1235662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235662
Circular Connector Contacts 1235662
HARTING 21011009925

HARTING 21011009925

Supplier's Site
Contacts - Multi Purpose - 1195-8701-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8701-ND
Contacts - Multi Purpose 1195-8701-ND
M12 POWER CONTACT, MALE, 23.2MM,

M12 POWER CONTACT, MALE, 23.2MM,

Buy Now Datasheet
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting - 06AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting
06AC6762
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting 06AC6762
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1235662 1195-8701-ND 06AC6762
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Pin, 16Awg, Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Cu
Plating / Coating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details