TE Connectivity Contacts - Multi Purpose 51565-3

Description
CONN SOCKET 26-30AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 26-30AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25149-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25149-ND
Contacts - Multi Purpose A25149-ND
CONN SOCKET 26-30AWG GOLD CRIMP

CONN SOCKET 26-30AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity - 92F6104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
92F6104
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity 92F6104
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25149-ND 92F6104
Product Name Contacts - Multi Purpose Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141859-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details