TE Connectivity Contacts - Multi Purpose 66565-2

Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25007-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25007-ND
Contacts - Multi Purpose A25007-ND
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Buy Now Datasheet
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 50F588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
50F588
Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 50F588
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:M Series CPC Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25007-ND 50F588
Product Name Contacts - Multi Purpose Circular Contact Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1563844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details