TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66507-3

Description
Win Source Part Number: 1363000-66507-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66507 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363000-66507-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66507 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66507-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66507-3
Connectors, Interconnects - Contacts - Multi Purpose 66507-3
Win Source Part Number: 1363000-66507-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 39 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66507 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363000-66507-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 39 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66507
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
D Sub Contacts - 7561173 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7561173
D Sub Contacts 7561173
TE Connectivity 66507-3

TE Connectivity 66507-3

Supplier's Site
D Sub Contacts - 7561173P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7561173P
D Sub Contacts 7561173P
TE Connectivity 66507-3

TE Connectivity 66507-3

Supplier's Site
D Sub Contacts - 1918238 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1918238
D Sub Contacts 1918238
TE Connectivity 66507-3

TE Connectivity 66507-3

Supplier's Site
Contacts - Multi Purpose - A1630TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1630TR-ND
Contacts - Multi Purpose A1630TR-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1630CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1630CT-ND
Contacts - Multi Purpose A1630CT-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 90F3582 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
90F3582
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 90F3582
CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Type:Stamped RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Type:Stamped RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 24Awg, Crimp; For Use With Amp Te Connectivity - 46Y9493 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; For Use With Amp Te Connectivity
46Y9493
Contact, Pin, 24Awg, Crimp; For Use With Amp Te Connectivity 46Y9493
CONTACT, PIN, 24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 66507-3 7561173 7561173P 1918238 A1630TR-ND 90F3582
Product Name Connectors, Interconnects - Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contacts Contacts - Multi Purpose Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Brass Brass Brass Brass
Shape / Form Pin Pin Pin Pin Pin; Pin
Plating / Coating Gold; Nickel; Gold over nickel Gold; Nickel; Gold over Nickel Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Shield Finger, Pre-Loaded
Material Cu
Length 0.1380 inch (3.51 mm)
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details