TE Connectivity Contacts - Multi Purpose 213843-3

Description
CONN SOCKET 8-10AWG SILV CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 8-10AWG SILV CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25073-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25073-ND
Contacts - Multi Purpose A25073-ND
CONN SOCKET 8-10AWG SILV CRIMP

CONN SOCKET 8-10AWG SILV CRIMP

Buy Now Datasheet
Circular Connector Contacts - 3602542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3602542
Circular Connector Contacts 3602542
TE Connectivity 213843-3

TE Connectivity 213843-3

Supplier's Site
Contact, Socket, 10-8Awg, Crimp; Product Range Amp Te Connectivity - 39C0096 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10-8Awg, Crimp; Product Range Amp Te Connectivity
39C0096
Contact, Socket, 10-8Awg, Crimp; Product Range Amp Te Connectivity 39C0096
CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25073-ND 3602542 39C0096
Product Name Contacts - Multi Purpose Circular Connector Contacts Contact, Socket, 10-8Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details