TE Connectivity Contacts - Multi Purpose 213841-5

Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 213841-5-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
213841-5-ND
Contacts - Multi Purpose 213841-5-ND
CONN PIN 8-10AWG SILVER CRIMP

CONN PIN 8-10AWG SILVER CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 213841-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
213841-5
Connectors, Interconnects - Contacts - Multi Purpose 213841-5
Win Source Part Number: 1363345-213841-5 Category: Connectors, Interconnects - Contacts - Multi Purpose Package: Tape & Reel Fake Threat In the Open Market: 33 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate .125 Powerband Product Status: Active Base Product Number: 213841 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 8-10 AWG Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Contact Material: Copper

Win Source Part Number: 1363345-213841-5
Category: Connectors, Interconnects - Contacts - Multi Purpose
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate .125 Powerband
Product Status: Active
Base Product Number: 213841
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 8-10 AWG
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Contact Material: Copper

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 213841-5-ND 213841-5
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2967 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0390 inch (0.9906 mm)
View Details