TE Connectivity Contacts - Multi Purpose 66108-8

Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 24-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1345CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1345CT-ND
Contacts - Multi Purpose A1345CT-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1345TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1345TR-ND
Contacts - Multi Purpose A1345TR-ND
CONN SOCKET 24-26AWG GOLD CRIMP

CONN SOCKET 24-26AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Socket, Crimp, 24Awg; Product Range Amp Te Connectivity - 02H0389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 24Awg; Product Range Amp Te Connectivity
02H0389
Circular Contact, Socket, Crimp, 24Awg; Product Range Amp Te Connectivity 02H0389
CIRCULAR CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 24AWG; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A1345CT-ND 02H0389
Product Name Contacts - Multi Purpose Circular Contact, Socket, Crimp, 24Awg; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details