TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66740-2

Description
Win Source Part Number: 1363440-66740-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Power, Stamped MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: Multimate XII Package: Bulk Product Status: Active Base Product Number: 66740 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-16 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm) Contact Material: Copper
Request a Quote Datasheet
Description
Win Source Part Number: 1363440-66740-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Power, Stamped MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: Multimate XII Package: Bulk Product Status: Active Base Product Number: 66740 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-16 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm) Contact Material: Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66740-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66740-2
Connectors, Interconnects - Contacts - Multi Purpose 66740-2
Win Source Part Number: 1363440-66740-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Power, Stamped MSL Level: Not Applicable Mfr: TE Connectivity Aerospace, Defense and Marine Series: Multimate XII Package: Bulk Product Status: Active Base Product Number: 66740 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-16 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm) Contact Material: Copper

Win Source Part Number: 1363440-66740-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Power, Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: Multimate XII
Package: Bulk
Product Status: Active
Base Product Number: 66740
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 12-16 AWG
Contact Finish: Silver
Contact Finish Thickness: 100.0µin (2.54µm)
Contact Material: Copper

Buy Now Datasheet
Circular Connector Contacts - 6693251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6693251
Circular Connector Contacts 6693251
TE Connectivity 66740-2

TE Connectivity 66740-2

Supplier's Site
Contacts - Multi Purpose - A25033-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25033-ND
Contacts - Multi Purpose A25033-ND
CONN SOCKET 12-16AWG SILVR CRIMP

CONN SOCKET 12-16AWG SILVR CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 66740-2 6693251 A25033-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Contacts - Multi Purpose
Contact Material Cu; Copper Cu; Copper Cu
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10123973-004RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-1411560-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
OD / Width 0.0248 inch (0.6300 mm)
View Details