HARTING Inc. of North America Contacts - Multi Purpose 21011009934

Description
M12 POWER CONTACT, FEMALE, 23.2M
Request a Quote Datasheet
Description
M12 POWER CONTACT, FEMALE, 23.2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-8710-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8710-ND
Contacts - Multi Purpose 1195-8710-ND
M12 POWER CONTACT, FEMALE, 23.2M

M12 POWER CONTACT, FEMALE, 23.2M

Buy Now Datasheet
Circular Connector Contacts - 1235671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235671
Circular Connector Contacts 1235671
HARTING 21011009934

HARTING 21011009934

Supplier's Site
Circular Contact, Socket, 14Awg, Crimp; Product Range Harting - 06AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 14Awg, Crimp; Product Range Harting
06AC6771
Circular Contact, Socket, 14Awg, Crimp; Product Range Harting 06AC6771
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-8710-ND 1235671 06AC6771
Product Name Contacts - Multi Purpose Circular Connector Contacts Circular Contact, Socket, 14Awg, Crimp; Product Range Harting
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Features Machined
Contact Material Cu Cu; Copper
Applications Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
1.0mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details