TE Connectivity Contacts - Multi Purpose 213841-3

Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote
Description
CONN PIN 8-10AWG SILVER CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Pin, 10-8AWG, Crimp (part number 39C0095) is designed for use with 0.125 POWERBAND Contact Series Connectors. It accommodates wire sizes ranging from 10 AWG to 8 AWG, making it suitable for applications requiring robust electrical connections. The crimp termination type ensures a secure and reliable connection, which is essential for maintaining performance in demanding environments. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Engineers should consider this contact for projects that require high current capacity and reliable performance in power distribution applications.

Datasheet Summary
Powered by GS/AI

The Contact, Pin, 10-8AWG, Crimp (part number 39C0095) is designed for use with 0.125 POWERBAND Contact Series Connectors. It accommodates wire sizes ranging from 10 AWG to 8 AWG, making it suitable for applications requiring robust electrical connections. The crimp termination type ensures a secure and reliable connection, which is essential for maintaining performance in demanding environments. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Engineers should consider this contact for projects that require high current capacity and reliable performance in power distribution applications.

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25072-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25072-ND
Contacts - Multi Purpose A25072-ND
CONN PIN 8-10AWG SILVER CRIMP

CONN PIN 8-10AWG SILVER CRIMP

Buy Now Datasheet
Circular Connector Contacts - 3602491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3602491
Circular Connector Contacts 3602491
TE Connectivity 213841-3

TE Connectivity 213841-3

Supplier's Site
Circular Connector Contacts - 1641599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1641599
Circular Connector Contacts 1641599
TE Connectivity 213841-3

TE Connectivity 213841-3

Supplier's Site
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity - 39C0095 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity
39C0095
Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity 39C0095
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:0.125 POWERBAND Contact Series Connectors; Contact Size:8RoHS Compliant: Yes

CONTACT, PIN, 10-8AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:0.125 POWERBAND Contact Series Connectors; Contact Size:8RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Pin, 10 Awg, 8 Awg, Crimp, Silver Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity - 19J3918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 10 Awg, 8 Awg, Crimp, Silver Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity
19J3918
Circular Connector Contact, Pin, 10 Awg, 8 Awg, Crimp, Silver Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity 19J3918
Circular Connector Contact, Pin, 10 AWG, 8 AWG, Crimp, Silver Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 10 AWG, 8 AWG, Crimp, Silver Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A25072-ND 3602491 39C0095 19J3918
Product Name Contacts - Multi Purpose Circular Connector Contacts Contact, Pin, 10-8Awg, Crimp; Product Range Amp Te Connectivity Circular Connector Contact, Pin, 10 Awg, 8 Awg, Crimp, Silver Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details