TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66598-9

Description
Win Source Part Number: 1362981-66598-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66598 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1362981-66598-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66598 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66598-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66598-9
Connectors, Interconnects - Contacts - Multi Purpose 66598-9
Win Source Part Number: 1362981-66598-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66598 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1362981-66598-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66598
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 7560849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7560849
Circular Connector Contacts 7560849
TE Connectivity 66598-9

TE Connectivity 66598-9

Supplier's Site
Circular Connector Contacts - 7560849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7560849P
Circular Connector Contacts 7560849P
TE Connectivity 66598-9

TE Connectivity 66598-9

Supplier's Site
Circular Connector Contacts - 1644240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1644240
Circular Connector Contacts 1644240
TE Connectivity 66598-9

TE Connectivity 66598-9

Supplier's Site
Contacts - Multi Purpose - A32012CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32012CT-ND
Contacts - Multi Purpose A32012CT-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A32012TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A32012TR-ND
Contacts - Multi Purpose A32012TR-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 66598-9 7560849 7560849P A32012CT-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Circular Connector Contacts Contacts - Multi Purpose
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2967 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details