TE Connectivity RF Contacts 51565-1

Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Size : Size 12 Contact Type : Socket Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 188A, RG 179B, RG 174DB, RG 316, RD 316, RG 179A, RG 187, Video Cable 9221, RG 174, RG 187A, RG 179, RG 161, RG 187DB Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Size : Size 12 Contact Type : Socket Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 188A, RG 179B, RG 174DB, RG 316, RD 316, RG 179A, RG 187, Video Cable 9221, RG 174, RG 187A, RG 179, RG 161, RG 187DB Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 51565-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
51565-1
RF Contacts 51565-1
Body Features Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Mating Retention : Without Contact Orientation : Straight Contact Size : Size 12 Contact Type : Socket Electrical Characteristics Impedance Options : Non-Matched Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188, RG 188A, RG 179B, RG 174DB, RG 316, RD 316, RG 179A, RG 187, Video Cable 9221, RG 174, RG 187A, RG 179, RG 161, RG 187DB Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Mating Retention : Without
  • Contact Orientation : Straight
  • Contact Size : Size 12
  • Contact Type : Socket

Electrical Characteristics


  • Impedance Options : Non-Matched

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 188A, RG 179B, RG 174DB, RG 316, RD 316, RG 179A, RG 187, Video Cable 9221, RG 174, RG 187A, RG 179, RG 161, RG 187DB
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - A25148-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25148-ND
Contacts - Multi Purpose A25148-ND
CONN SOCKET 26AWG GOLD CRIMP

CONN SOCKET 26AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity - 50F664 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
50F664
Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity 50F664
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:26AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:CPC, G Series, M Series, Metrimate Connectors; Wire Size AWG Max:26AWG; Wire Size AWG Min:26AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 51565-1 A25148-ND 50F664
Product Name RF Contacts Contacts - Multi Purpose Contact, Socket, 30-26Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355847-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-20-0222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details