HARTING Inc. of North America Circular Connector Contacts 21011009931

Description
HARTING 21011009931
Request a Quote Datasheet
Description
HARTING 21011009931
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1235668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235668
Circular Connector Contacts 1235668
HARTING 21011009931

HARTING 21011009931

Supplier's Site
Contacts - Multi Purpose - 1195-8707-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8707-ND
Contacts - Multi Purpose 1195-8707-ND
M12 POWER CONTACT, FEMALE, 23.2M

M12 POWER CONTACT, FEMALE, 23.2M

Buy Now Datasheet
Circular Contact, Socket, 21Awg, Crimp; Product Range Harting - 06AC6768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 21Awg, Crimp; Product Range Harting
06AC6768
Circular Contact, Socket, 21Awg, Crimp; Product Range Harting 06AC6768
CIRCULAR CONTACT, SOCKET, 21AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:21AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 21AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:21AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1235668 1195-8707-ND 06AC6768
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Socket, 21Awg, Crimp; Product Range Harting
Shape / Form Pin Socket or Receptacle Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper Cu
Plating / Coating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details