TE Connectivity Automotive Terminals 5962-203-04141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25, 21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25, 21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 5962-203-04141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
5962-203-04141
Automotive Terminals 5962-203-04141
Contact Features Contact Fabrication : Solid Contact Size : Size 4 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 5.7 MM  [.225 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 100 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : 21 - 25 Wire Size (AWG) : 4 Wire Size Search (AWG) : 4 Wire Size Search (MMSQ) : 25, 21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 4
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 5.7 MM  [.225 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 100
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : 21 - 25
  • Wire Size (AWG) : 4
  • Wire Size Search (AWG) : 4
  • Wire Size Search (MMSQ) : 25, 21

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1335-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1335-ND
Contacts - Multi Purpose 1734-1335-ND
CONN SOCKET 4AWG NICKEL CRIMP

CONN SOCKET 4AWG NICKEL CRIMP

Buy Now Datasheet
Circular Connector Contacts - 304954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
304954
Circular Connector Contacts 304954
TE Connectivity 5962-203-04141

TE Connectivity 5962-203-04141

Supplier's Site
Crimp Socket, Interlock, Hdp, 4 Awg; Product Range Deutsch Te Connectivity - 65T6395 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, Interlock, Hdp, 4 Awg; Product Range Deutsch Te Connectivity
65T6395
Crimp Socket, Interlock, Hdp, 4 Awg; Product Range Deutsch Te Connectivity 65T6395
CRIMP SOCKET, INTERLOCK, HDP, 4 AWG; Product Range:HD30/HDP20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:4AWG; For Use With:HDP Series Circular Connectors; Contact Size:4 RoHS Compliant: Yes

CRIMP SOCKET, INTERLOCK, HDP, 4 AWG; Product Range:HD30/HDP20 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:4AWG; For Use With:HDP Series Circular Connectors; Contact Size:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5962-203-04141 1734-1335-ND 304954 65T6395
Product Name Automotive Terminals Contacts - Multi Purpose Circular Connector Contacts Crimp Socket, Interlock, Hdp, 4 Awg; Product Range Deutsch Te Connectivity
Type Contact
Plating / Coating Nickel; Nickel (Ni) Gold; Nickel; Gold over Nickel
Applications Motor or Generator Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2236793-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details