TE Connectivity Contacts - Multi Purpose 66593-1

Description
CONN PIN 20-24AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 66593-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
66593-1-ND
Contacts - Multi Purpose 66593-1-ND
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66593-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66593-1
Connectors, Interconnects - Contacts - Multi Purpose 66593-1
Win Source Part Number: 1363436-66593-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 60 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate VI Package: Bulk Product Status: Active Base Product Number: 66593 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Material: Brass

Win Source Part Number: 1363436-66593-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 60 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate VI
Package: Bulk
Product Status: Active
Base Product Number: 66593
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 7455454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7455454
Circular Connector Contacts 7455454
TE Connectivity 66593-1

TE Connectivity 66593-1

Supplier's Site
Circular Connector Contacts - 1903885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1903885
Circular Connector Contacts 1903885
TE Connectivity 66593-1

TE Connectivity 66593-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 66593-1-ND 66593-1 7455454
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions - 87K6825 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details