TE Connectivity Contacts - Multi Purpose 5-745287-4

Description
CONN PIN GOLD SOLDER CUP
Request a Quote Datasheet
Description
CONN PIN GOLD SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A35204-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A35204-ND
Contacts - Multi Purpose A35204-ND
CONN PIN GOLD SOLDER CUP

CONN PIN GOLD SOLDER CUP

Buy Now Datasheet
Contact, Pin, Through Hole Vertical; For Use With Amp Te Connectivity - 42K6945 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Through Hole Vertical; For Use With Amp Te Connectivity
42K6945
Contact, Pin, Through Hole Vertical; For Use With Amp Te Connectivity 42K6945
CONTACT, PIN, THROUGH HOLE VERTICAL; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

CONTACT, PIN, THROUGH HOLE VERTICAL; For Use With:AMPLIMITE Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A35204-ND 42K6945
Product Name Contacts - Multi Purpose Contact, Pin, Through Hole Vertical; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-1222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details