TE Connectivity Contacts - Multi Purpose 66105-3

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25108-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25108-ND
Contacts - Multi Purpose A25108-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66105-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66105-3
Connectors, Interconnects - Contacts - Multi Purpose 66105-3
Win Source Part Number: 1363378-66105-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66105 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Brass

Win Source Part Number: 1363378-66105-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66105
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A25108-ND 66105-3
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details