TE Connectivity Contacts - Multi Purpose 205089-2

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A144704TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A144704TR-ND
Contacts - Multi Purpose A144704TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A144704CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A144704CT-ND
Contacts - Multi Purpose A144704CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, D Sub, Pin, Sz20, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 52F3051 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Pin, Sz20, 24-20Awg, Crimp; For Use With Amp Te Connectivity
52F3051
Contact, D Sub, Pin, Sz20, 24-20Awg, Crimp; For Use With Amp Te Connectivity 52F3051
CONTACT, D SUB, PIN, SZ20, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20RoHS Compliant: Yes

CONTACT, D SUB, PIN, SZ20, 24-20AWG, CRIMP; For Use With:AMPLIMITE D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A144704TR-ND 52F3051
Product Name Contacts - Multi Purpose Contact, D Sub, Pin, Sz20, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Features Machined
Contact Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177908-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details