TE Connectivity Contacts - Multi Purpose 66507-4

Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-28AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23004CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23004CT-ND
Contacts - Multi Purpose A23004CT-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23004TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23004TR-ND
Contacts - Multi Purpose A23004TR-ND
CONN PIN 24-28AWG GOLD CRIMP

CONN PIN 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 90F3583 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
90F3583
Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 90F3583
CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Type:Stamped RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Type:Stamped RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, D Sub, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 33X1575 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D Sub, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
33X1575
Contact, D Sub, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity 33X1575
CONTACT, D SUB, PIN, 28-24AWG, CRIMP; For Use With:CPC & AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, D SUB, PIN, 28-24AWG, CRIMP; For Use With:CPC & AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A23004CT-ND 90F3583
Product Name Contacts - Multi Purpose Contact, Pin, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details