TE Connectivity Contacts - Multi Purpose 66102-4

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A121546TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A121546TR-ND
Contacts - Multi Purpose A121546TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A121546CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A121546CT-ND
Contacts - Multi Purpose A121546CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity - 68AH8147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
68AH8147
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity 68AH8147
CIRCULAR CONTACT, PIN, CRIMP, 20AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: No

CIRCULAR CONTACT, PIN, CRIMP, 20AWG; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A121546TR-ND 68AH8147
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details