HARTING Inc. of North America Circular Connector Contacts 21011009929

Description
HARTING 21011009929
Request a Quote Datasheet
Description
HARTING 21011009929
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1235666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1235666
Circular Connector Contacts 1235666
HARTING 21011009929

HARTING 21011009929

Supplier's Site
Contacts - Multi Purpose - 1195-8705-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8705-ND
Contacts - Multi Purpose 1195-8705-ND
M12 POWER PE CONTACT, MALE, 24.8

M12 POWER PE CONTACT, MALE, 24.8

Buy Now Datasheet
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting - 06AC6766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting
06AC6766
Circular Contact, Pin, 16Awg, Crimp; Product Range Harting 06AC6766
CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Harting M12 Power Sensor Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1235666 1195-8705-ND 06AC6766
Product Name Circular Connector Contacts Contacts - Multi Purpose Circular Contact, Pin, 16Awg, Crimp; Product Range Harting
Shape / Form Pin Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Cu
Plating / Coating Gold; Gold
Unlock Full Specs
to access all available technical data