TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66505-9

Description
Win Source Part Number: 1363374-66505-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 51 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1363374-66505-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 51 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66505-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66505-9
Connectors, Interconnects - Contacts - Multi Purpose 66505-9
Win Source Part Number: 1363374-66505-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 51 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze

Win Source Part Number: 1363374-66505-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 51 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 66505
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
D Sub Contacts - 6808908 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808908
D Sub Contacts 6808908
TE Connectivity 66505-9

TE Connectivity 66505-9

Supplier's Site
D Sub Contacts - 6808908P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808908P
D Sub Contacts 6808908P
TE Connectivity 66505-9

TE Connectivity 66505-9

Supplier's Site
D Sub Contacts - 1616226 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1616226
D Sub Contacts 1616226
TE Connectivity 66505-9

TE Connectivity 66505-9

Supplier's Site
Contacts - Multi Purpose - A1632-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1632-ND
Contacts - Multi Purpose A1632-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 54H3463 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
54H3463
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 54H3463
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 66505-9 6808908 6808908P A1632-ND 54H3463
Product Name Connectors, Interconnects - Contacts - Multi Purpose D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Contact Material Phosphor Bronze Phosphor bronze Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details