TE Connectivity Crimp Contacts 66597-2

Description
TE Connectivity 66597-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 66597-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7196587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196587P
Crimp Contacts 7196587P
TE Connectivity 66597-2 Crimp Terminal

TE Connectivity 66597-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7196587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7196587
Crimp Contacts 7196587
TE Connectivity 66597-2 Crimp Terminal

TE Connectivity 66597-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1644239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1644239
Crimp Contacts 1644239
TE Connectivity 66597-2 Crimp Terminal

TE Connectivity 66597-2 Crimp Terminal

Supplier's Site
Contacts - Multi Purpose - A25131TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25131TR-ND
Contacts - Multi Purpose A25131TR-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25131CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25131CT-ND
Contacts - Multi Purpose A25131CT-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 24Y9975 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
24Y9975
Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 24Y9975
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7196587P 7196587 A25131TR-ND 24Y9975
Product Name Crimp Contacts Crimp Contacts Contacts - Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® Beakerglass Anodes - PLATINODE® Beakerglass Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
View Details
2 suppliers