TE Connectivity Contacts - Multi Purpose 66098-8

Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25123TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25123TR-ND
Contacts - Multi Purpose A25123TR-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25123CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25123CT-ND
Contacts - Multi Purpose A25123CT-ND
CONN PIN 16-18AWG GOLD CRIMP

CONN PIN 16-18AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66098-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66098-8
Connectors, Interconnects - Contacts - Multi Purpose 66098-8
Win Source Part Number: 1363335-66098-8 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 44 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66098 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-18 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Brass

Win Source Part Number: 1363335-66098-8
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 44 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66098
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Brass

Buy Now Datasheet
Contact, Pin, 18-16Awg, Crimp; Product Range Amp Te Connectivity - 86W7381 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp; Product Range Amp Te Connectivity
86W7381
Contact, Pin, 18-16Awg, Crimp; Product Range Amp Te Connectivity 86W7381
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AMPLIMITE M Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:M Series CPC Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP; Product Range:AMPLIMITE M Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:M Series CPC Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity - 27X7170 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
27X7170
Contact, Pin, 18-16Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 27X7170
CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; Product Range:AMPLIMITE M Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-16AWG, CRIMP, FULL REEL; Product Range:AMPLIMITE M Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:M Series CPC Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Amp Te Connectivity - 70AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Amp Te Connectivity
70AH7787
Contact, Pin, 18-16Awg, Crimp Rohs Compliant Amp Te Connectivity 70AH7787
CONTACT, PIN, 18-16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 18-16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A25123TR-ND 66098-8 86W7381 70AH7787
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Contact, Pin, 18-16Awg, Crimp; Product Range Amp Te Connectivity Contact, Pin, 18-16Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicon-carbon Composite Powder for Lithium Ion Battery Anode - BMLC-KJ020 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details