TE Connectivity D Sub Contacts 66569-3

Description
TE Connectivity 66569-3
Request a Quote Datasheet
Description
TE Connectivity 66569-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6808914P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6808914P
D Sub Contacts 6808914P
TE Connectivity 66569-3

TE Connectivity 66569-3

Supplier's Site
D Sub Contacts - 1733991 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1733991
D Sub Contacts 1733991
TE Connectivity 66569-3

TE Connectivity 66569-3

Supplier's Site
Contacts - Multi Purpose - A1029-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1029-ND
Contacts - Multi Purpose A1029-ND
CONN SOCKET 18AWG GOLD SLDR CUP

CONN SOCKET 18AWG GOLD SLDR CUP

Buy Now Datasheet
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity - 54H3464 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity
54H3464
D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity 54H3464
D SUB CONTACT, SOCKET, 18AWG, SOLDER; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Contact Size:20 RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 18AWG, SOLDER; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:18AWG; Contact Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6808914P 1733991 A1029-ND 54H3464
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose D Sub Contact, Socket, 18Awg, Solder; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details