TE Connectivity D Sub Contacts 66505-3

Description
TE Connectivity 66505-3
Request a Quote Datasheet
Description
TE Connectivity 66505-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6809698 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809698
D Sub Contacts 6809698
TE Connectivity 66505-3

TE Connectivity 66505-3

Supplier's Site
D Sub Contacts - 6809698P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809698P
D Sub Contacts 6809698P
TE Connectivity 66505-3

TE Connectivity 66505-3

Supplier's Site
D Sub Contacts - 1640088 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1640088
D Sub Contacts 1640088
TE Connectivity 66505-3

TE Connectivity 66505-3

Supplier's Site
Contacts - Multi Purpose - A1632CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1632CT-ND
Contacts - Multi Purpose A1632CT-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1632TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1632TR-ND
Contacts - Multi Purpose A1632TR-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity - 29C6113 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
29C6113
Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity 29C6113
CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20 D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20 D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6809698 6809698P A1632CT-ND 29C6113
Product Name D Sub Contacts D Sub Contacts Contacts - Multi Purpose Contact, Socket, 28-24Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details