TE Connectivity Contacts - Multi Purpose 205090-1

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A2161-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A2161-ND
Contacts - Multi Purpose A2161-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 6809222 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809222
D Sub Contacts 6809222
TE Connectivity 205090-1

TE Connectivity 205090-1

Supplier's Site
D Sub Contacts - 6809222P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809222P
D Sub Contacts 6809222P
TE Connectivity 205090-1

TE Connectivity 205090-1

Supplier's Site
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 33X1880 - Newark, An Avnet Company
Chicago, IL, United States
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
33X1880
Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 33X1880
CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; Product Range:AMPLIMITE 109 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:TE 109 Series D Sub Connectors RoHS Compliant: Yes

CONTACT, D-SUB, SOCKET, 24-20AWG, CRIMP; Product Range:AMPLIMITE 109 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:TE 109 Series D Sub Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A2161-ND 6809222 6809222P 33X1880
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts Contact, D-Sub, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Features Machined
Contact Material Cu Cu; Copper alloy Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details