TE Connectivity Contacts - Multi Purpose 66106-8

Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 24-26AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1344TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1344TR-ND
Contacts - Multi Purpose A1344TR-ND
CONN PIN 24-26AWG GOLD CRIMP

CONN PIN 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1344CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1344CT-ND
Contacts - Multi Purpose A1344CT-ND
CONN PIN 24-26AWG GOLD CRIMP

CONN PIN 24-26AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, 24-26 Awg, Crimp; Product Range Amp Te Connectivity - 01C7285 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-26 Awg, Crimp; Product Range Amp Te Connectivity
01C7285
Contact, Pin, 24-26 Awg, Crimp; Product Range Amp Te Connectivity 01C7285
CONTACT, PIN, 24-26 AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 24-26 AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A1344TR-ND 01C7285
Product Name Contacts - Multi Purpose Contact, Pin, 24-26 Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details