TE Connectivity Contacts - Multi Purpose 66331-7

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25122TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25122TR-ND
Contacts - Multi Purpose A25122TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25122CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25122CT-ND
Contacts - Multi Purpose A25122CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Iii+ Skt,24-20,15Au/fl,strip Rohs Compliant Amp Te Connectivity - 93B7992 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Skt,24-20,15Au/fl,strip Rohs Compliant Amp Te Connectivity
93B7992
Iii+ Skt,24-20,15Au/fl,strip Rohs Compliant Amp Te Connectivity 93B7992
III+ SKT,24-20,15AU/FL,ST RIP ROHS COMPLIANT: YES

III+ SKT,24-20,15AU/FL,STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25122TR-ND 93B7992
Product Name Contacts - Multi Purpose Iii+ Skt,24-20,15Au/fl,strip Rohs Compliant Amp Te Connectivity
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details