TE Connectivity Circular Connector Contacts 66361-3

Description
TE Connectivity 66361-3
Request a Quote Datasheet
Description
TE Connectivity 66361-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7174697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7174697
Circular Connector Contacts 7174697
TE Connectivity 66361-3

TE Connectivity 66361-3

Supplier's Site
Circular Connector Contacts - 7174697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7174697P
Circular Connector Contacts 7174697P
TE Connectivity 66361-3

TE Connectivity 66361-3

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 66361-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66361-3
Connectors, Interconnects - Contacts - Multi Purpose 66361-3
Win Source Part Number: 1363438-66361-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 35 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66361 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Brass

Win Source Part Number: 1363438-66361-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 35 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66361
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A25127-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25127-ND
Contacts - Multi Purpose A25127-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7174697 7174697P 66361-3 A25127-ND
Product Name Circular Connector Contacts Circular Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Shape / Form Pin Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - DM537425NCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Nickel Graphite
OD / Width 0.0630 inch (1.6 mm)
Length 394 inch (10000 mm)
View Details