TE Connectivity Contacts - Multi Purpose 213603-5

Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100863CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100863CT-ND
Contacts - Multi Purpose A100863CT-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100863TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100863TR-ND
Contacts - Multi Purpose A100863TR-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 61M3241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
61M3241
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 61M3241
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100863CT-ND 61M3241
Product Name Contacts - Multi Purpose Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details