TE Connectivity Contacts - Multi Purpose 66504-4

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1009CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1009CT-ND
Contacts - Multi Purpose A1009CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1009TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1009TR-ND
Contacts - Multi Purpose A1009TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 7181238 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181238
D Sub Contacts 7181238
TE Connectivity 66504-4

TE Connectivity 66504-4

Supplier's Site
D Sub Contacts - 7181238P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7181238P
D Sub Contacts 7181238P
TE Connectivity 66504-4

TE Connectivity 66504-4

Supplier's Site
D Sub Contacts - 1918481 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1918481
D Sub Contacts 1918481
TE Connectivity 66504-4

TE Connectivity 66504-4

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 90F3592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
90F3592
Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 90F3592
CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Awg20-24, Hdp20; For Use With Amp Te Connectivity - 52R4258 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Awg20-24, Hdp20; For Use With Amp Te Connectivity
52R4258
Contact, Socket, Awg20-24, Hdp20; For Use With Amp Te Connectivity 52R4258
CONTACT, SOCKET, AWG20-24, HDP20; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination RoHS Compliant: Yes

CONTACT, SOCKET, AWG20-24, HDP20; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A1009CT-ND 7181238 7181238P 1918481 90F3592
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contacts Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details