TE Connectivity Contacts - Multi Purpose 213847-4

Description
CONN SOCKET 12-14AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 12-14AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25067-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25067-ND
Contacts - Multi Purpose A25067-ND
CONN SOCKET 12-14AWG GOLD CRIMP

CONN SOCKET 12-14AWG GOLD CRIMP

Buy Now Datasheet
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity - 24C9547 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
24C9547
Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity 24C9547
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, Socket, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity - 31C1364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Socket, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity
31C1364
Circular Connector Contact, Socket, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity 31C1364
Circular Connector Contact, Socket, 14 AWG, 12 AWG, Crimp, Gold Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Circular Connector Contact, Socket, 14 AWG, 12 AWG, Crimp, Gold Plated Contacts, POWERBAND Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A25067-ND 24C9547 31C1364
Product Name Contacts - Multi Purpose Contact, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity Circular Connector Contact, Socket, 14 Awg, 12 Awg, Crimp, Gold Plated Contacts, Powerband Series Rohs Compliant Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
PLATINODE® Beakerglass Anodes - PLATINODE® Beakerglass Anodes - Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
View Details
2 suppliers