TE Connectivity Contacts - Multi Purpose 66506-3

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1679CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1679CT-ND
Contacts - Multi Purpose A1679CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1679TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1679TR-ND
Contacts - Multi Purpose A1679TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 6809689P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809689P
D Sub Contacts 6809689P
TE Connectivity 66506-3

TE Connectivity 66506-3

Supplier's Site
D Sub Contacts - 6809689 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6809689
D Sub Contacts 6809689
TE Connectivity 66506-3

TE Connectivity 66506-3

Supplier's Site
D Sub Contacts - 7999272 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7999272
D Sub Contacts 7999272
TE Connectivity 66506-3

TE Connectivity 66506-3

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 90F3576 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
90F3576
Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 90F3576
CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors & CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWGRoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors & CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Pin, 24-20Awg, Reel; For Use With Amp Te Connectivity - 17X9486 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Pin, 24-20Awg, Reel; For Use With Amp Te Connectivity
17X9486
Contact, Crimp, Pin, 24-20Awg, Reel; For Use With Amp Te Connectivity 17X9486
CONTACT, CRIMP, PIN, 24-20AWG, REEL; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors & CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, CRIMP, PIN, 24-20AWG, REEL; For Use With:AMPLIMITE HDP-20 Series D Sub Connectors & CPC Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A1679CT-ND 6809689P 6809689 7999272 90F3576
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contacts Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Pin Pin Pin Pin Pin; Pin
Contact Material Brass Brass Brass
Plating / Coating Gold; Nickel; Gold over Nickel Gold; Nickel; Gold over nickel Gold; Nickel; Gold over nickel, gold over palladium nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details