TE Connectivity Contacts - Multi Purpose 213845-1

Description
CONN PIN 12-14AWG SILVER CRIMP
Request a Quote Datasheet
Description
CONN PIN 12-14AWG SILVER CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100535TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100535TR-ND
Contacts - Multi Purpose A100535TR-ND
CONN PIN 12-14AWG SILVER CRIMP

CONN PIN 12-14AWG SILVER CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100535CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100535CT-ND
Contacts - Multi Purpose A100535CT-ND
CONN PIN 12-14AWG SILVER CRIMP

CONN PIN 12-14AWG SILVER CRIMP

Buy Now Datasheet
Contact, Pin, 14-12Awg, Crimp; Product Range Amp Te Connectivity - 12H6339 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp Te Connectivity
12H6339
Contact, Pin, 14-12Awg, Crimp; Product Range Amp Te Connectivity 12H6339
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100535TR-ND 12H6339
Product Name Contacts - Multi Purpose Contact, Pin, 14-12Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563845-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details