TE Connectivity Contacts - Multi Purpose 66102-3

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A123049CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A123049CT-ND
Contacts - Multi Purpose A123049CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A123049TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A123049TR-ND
Contacts - Multi Purpose A123049TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity - 97C6764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
97C6764
Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity 97C6764
CIRCULAR CONTACT, PIN, CRIMP, 20AWG; Product Range:Multimate Type III + Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 20AWG; Product Range:Multimate Type III + Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A123049CT-ND 97C6764
Product Name Contacts - Multi Purpose Circular Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details