TE Connectivity Contacts - Multi Purpose 66102-8

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25107CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25107CT-ND
Contacts - Multi Purpose A25107CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25107TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25107TR-ND
Contacts - Multi Purpose A25107TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Crimp Contacts - 7180728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7180728
Crimp Contacts 7180728
TE Connectivity 66102-8 Crimp Terminal

TE Connectivity 66102-8 Crimp Terminal

Supplier's Site
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 26Y5280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
26Y5280
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 26Y5280
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25107CT-ND 7180728 26Y5280
Product Name Contacts - Multi Purpose Crimp Contacts Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-005-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details