TE Connectivity Contacts - Multi Purpose 66100-4

Description
CONN SOCKET 16-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 16-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A105494CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105494CT-ND
Contacts - Multi Purpose A105494CT-ND
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A105494TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105494TR-ND
Contacts - Multi Purpose A105494TR-ND
CONN SOCKET 16-18AWG GOLD CRIMP

CONN SOCKET 16-18AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 66100-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66100-4
Connectors, Interconnects - Contacts - Multi Purpose 66100-4
Win Source Part Number: 1363186-66100-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66100 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-18 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1363186-66100-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66100
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number A105494CT-ND 66100-4
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 86564520064LF - Win Source Electronics
Specs
Contact Material Phosphor Bronze
View Details
2 suppliers
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details