TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66601-9

Description
Win Source Part Number: 1363245-66601-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66601 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1363245-66601-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66601 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66601-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66601-9
Connectors, Interconnects - Contacts - Multi Purpose 66601-9
Win Source Part Number: 1363245-66601-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 49 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66601 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363245-66601-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 49 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66601
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A33769-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A33769-ND
Contacts - Multi Purpose A33769-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Crimp Contacts - 7122457P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122457P
Crimp Contacts 7122457P
TE Connectivity 66601-9 Crimp Terminal

TE Connectivity 66601-9 Crimp Terminal

Supplier's Site
Crimp Contacts - 7122457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122457
Crimp Contacts 7122457
TE Connectivity 66601-9 Crimp Terminal

TE Connectivity 66601-9 Crimp Terminal

Supplier's Site
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 52K3922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
52K3922
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity 52K3922
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC, VDE Connectors RoHS Compliant: Yes

CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:CPC, VDE Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 66601-9 A33769-ND 7122457P 52K3922
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose Crimp Contacts Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details