CONN PIN 20-24AWG GOLD CRIMP
CONTACT, D-SUB, PIN, 24-20AWG, CRIMP; For Use With:TE 109 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Size:20 RoHS Compliant: Yes
CONTACT PIN, MASSIVE, HDP20; For Use With:TE 109 Series D Sub Connectors; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | A2160-ND | 6809210 | 6809210P | 83H4081 |
| Product Name | Contacts - Multi Purpose | D Sub Contacts | D Sub Contacts | Contact, D-Sub, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity |
| Shape / Form | Pin | Pin | Pin | Pin; Pin |
| Features | Machined | |||
| Contact Material | Cu | Cu; Copper alloy | Cu; Copper Alloy |