TE Connectivity Contacts - Multi Purpose 66601-1

Description
CONN SOCKET 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25130-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25130-ND
Contacts - Multi Purpose A25130-ND
CONN SOCKET 14-18AWG TIN CRIMP

CONN SOCKET 14-18AWG TIN CRIMP

Buy Now Datasheet
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 50F598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
50F598
Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity 50F598
CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:M Series, CPC Series ConnectorsRoHS Compliant: No

CIRCULAR CONTACT SOCKET, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:M Series, CPC Series ConnectorsRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A25130-ND 50F598
Product Name Contacts - Multi Purpose Circular Contact Socket, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details