TE Connectivity Contacts - Multi Purpose 205202-2

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A23017CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23017CT-ND
Contacts - Multi Purpose A23017CT-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A23017TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23017TR-ND
Contacts - Multi Purpose A23017TR-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contact, Pin, Crimp, 24-20Awg; For Use With Amp Te Connectivity - 70AH0832 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24-20Awg; For Use With Amp Te Connectivity
70AH0832
Contact, Pin, Crimp, 24-20Awg; For Use With Amp Te Connectivity 70AH0832
CONTACT, PIN, CRIMP, 24-20AWG; For Use With:AMP AMPLIMITE HDP-20 Series Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24-20AWG; For Use With:AMP AMPLIMITE HDP-20 Series Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A23017CT-ND 70AH0832
Product Name Contacts - Multi Purpose Contact, Pin, Crimp, 24-20Awg; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details