TE Connectivity Contacts - Multi Purpose 213605-7

Description
CONN PIN 20-24AWG TIN-LEAD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG TIN-LEAD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A105448TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105448TR-ND
Contacts - Multi Purpose A105448TR-ND
CONN PIN 20-24AWG TIN-LEAD CRIMP

CONN PIN 20-24AWG TIN-LEAD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A105448CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105448CT-ND
Contacts - Multi Purpose A105448CT-ND
CONN PIN 20-24AWG TIN-LEAD CRIMP

CONN PIN 20-24AWG TIN-LEAD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 19M8130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
19M8130
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 19M8130
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A105448TR-ND 19M8130
Product Name Contacts - Multi Purpose Circular Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details