HARTING Inc. of North America Contacts - Multi Purpose 21011009023

Description
M12 HAR-SPEED FEMALE CONTACT AWG
Request a Quote Datasheet
Description
M12 HAR-SPEED FEMALE CONTACT AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 1195-8698-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1195-8698-ND
Contacts - Multi Purpose 1195-8698-ND
M12 HAR-SPEED FEMALE CONTACT AWG

M12 HAR-SPEED FEMALE CONTACT AWG

Buy Now Datasheet
Connectors, Interconnects Contacts Multi Purpose - 21011009023 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Contacts Multi Purpose
21011009023
Connectors, Interconnects Contacts Multi Purpose 21011009023
Manufacturer: HARTING Category: Connectors, Interconnects Contacts Multi Purpose Type: Machined Contact Finish: Gold Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Contacts Multi Purpose
Type: Machined
Contact Finish: Gold
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
M12 Har-Speed Female Contact Awg28-24 (0.08-0.22Mm2), Pl1 Rohs Compliant Harting - 37AC2255 - Newark, An Avnet Company
Chicago, IL, United States
M12 Har-Speed Female Contact Awg28-24 (0.08-0.22Mm2), Pl1 Rohs Compliant Harting
37AC2255
M12 Har-Speed Female Contact Awg28-24 (0.08-0.22Mm2), Pl1 Rohs Compliant Harting 37AC2255
M12 HAR-SPEED FEMALE CONTACT AWG28-24 (0.08-0.22MM2), PL1 ROHS COMPLIANT: YES

M12 HAR-SPEED FEMALE CONTACT AWG28-24 (0.08-0.22MM2), PL1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1195-8698-ND 21011009023 37AC2255
Product Name Contacts - Multi Purpose Connectors, Interconnects Contacts Multi Purpose M12 Har-Speed Female Contact Awg28-24 (0.08-0.22Mm2), Pl1 Rohs Compliant Harting
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-215-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details