TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 66104-9

Description
Win Source Part Number: 1362918-66104-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66104 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1362918-66104-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66104 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 66104-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
66104-9
Connectors, Interconnects - Contacts - Multi Purpose 66104-9
Win Source Part Number: 1362918-66104-9 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 43 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Tape & Reel (TR) Product Status: Active Base Product Number: 66104 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1362918-66104-9
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 43 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 66104
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 6809664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6809664
Circular Connector Contacts 6809664
TE Connectivity 66104-9

TE Connectivity 66104-9

Supplier's Site
Circular Connector Contacts - 6809664P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6809664P
Circular Connector Contacts 6809664P
TE Connectivity 66104-9

TE Connectivity 66104-9

Supplier's Site
Circular Connector Contacts - 1640084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1640084
Circular Connector Contacts 1640084
TE Connectivity 66104-9

TE Connectivity 66104-9

Supplier's Site
Contacts - Multi Purpose - A1343TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1343TR-ND
Contacts - Multi Purpose A1343TR-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A1343CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1343CT-ND
Contacts - Multi Purpose A1343CT-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 66104-9 6809664 6809664P A1343TR-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Circular Connector Contacts Contacts - Multi Purpose
Contact Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-1241408-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details