CONN PIN 14-18AWG GOLD CRIMP
Win Source Part Number: 1363368-66361-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 50 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66361
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass
TE Connectivity 66361-4
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | A1650-ND | 66361-4 | 1903818 | 6693207P |
| Product Name | Contacts - Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Circular Connector Contacts | Circular Connector Contacts |
| Shape / Form | Pin | Pin | Pin |